Te-Co, Inc. Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element 57013X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element - 57013X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element
57013X
Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element 57013X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57013X
Product Name Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27429 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Steel
View Details
Spring Plungers & Indexing Plungers - 237423 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM6P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 4 lbs (1.81 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M12 Threads - Standard End Pressure - S707YBMS1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details