Te-Co, Inc. Unfinished Ground Taper Index Plunger: 22 lbs. Force 54901

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Suppliers

Company
Product
Description
Supplier Links
Unfinished Ground Taper Index Plunger: 22 lbs. Force - 54901 - Te-Co, Inc.
Union, OH, USA
Unfinished Ground Taper Index Plunger: 22 lbs. Force
54901
Unfinished Ground Taper Index Plunger: 22 lbs. Force 54901
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - order separately

* For proper installation use nominal drill diameter
** Approximate poundage required to completely retract plunger.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54901
Product Name Unfinished Ground Taper Index Plunger: 22 lbs. Force
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10989 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 50.05 lbs (22.7 kg)
Thread Size M16 x 2.0
View Details
Spring Plungers & Indexing Plungers - 478658 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Steel
View Details
Nylon Ball Plungers - Stainless Steel - DSBMH10N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 20.23 lbs (9.18 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M8 Threads - Heavy End Pressure - S707CBMH0818H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details