Te-Co, Inc. Ball Plunger - Stainless Steel Body, Nylon Ball: 5/16-18 Thread, End Force = 2.00 Initial x 4.50 Final without Locking Element 53840X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Nylon Ball: 5/16-18 Thread, End Force = 2.00 Initial x 4.50 Final without Locking Element - 53840X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Nylon Ball: 5/16-18 Thread, End Force = 2.00 Initial x 4.50 Final without Locking Element
53840X
Ball Plunger - Stainless Steel Body, Nylon Ball: 5/16-18 Thread, End Force = 2.00 Initial x 4.50 Final without Locking Element 53840X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53840X
Product Name Ball Plunger - Stainless Steel Body, Nylon Ball: 5/16-18 Thread, End Force = 2.00 Initial x 4.50 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Indexing Plungers - NDXN-L-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Stainless Steel Spring Plungers - 26940 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 13 lbs (5.9 kg)
Thread Size 1/4-28
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBML10AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 3.37 lbs (1.53 kg)
View Details