Te-Co, Inc. Datasheets for Vise Jaws
Vise jaws are inserts that fit into a vise and grip the workpiece. Smooth-faced metal or soft plastic jaws are used to avoid marring of polished or pliable workpieces.
Vise Jaws: Learn more
| Product Name | Notes |
|---|---|
| Can be modified to fit your individual needs Use in conjunction with AccuSnap® Master Jaws Jaws "snap" into position quickly and easily Jaws are ejected from the Master Jaws via... | |
| Fits most industry vises including all Toolex® vises. Aircraft alloy aluminum Flat and parallel within .001". Aluminum Soft Jaws can be modified quickly and inexpensively. | |
| For ReLock® Applications, AccuSnap® Master Jaws mount to the SnapLock® Carrier Jaws and accept all AccuSnap® Jaw Components Install AccuSnap® Master Jaws to SnapLock® Carrier Jaws on vise for squareness... | |
| For ReLock® Applications, QuickChange™ Master Jaws mount to the SnapLock® Carrier Jaws and accept all QuickChange™ Jaw Components. Install QuickChange™ Master Jaws to Snaplock® Carrier Jaws on vise for squareness. | |
| Manufactured from high quality aluminum, steel, and 4140 steel Jaws are reversible for additional workpiece set-up SnapLock® Jaws are used only with the Relock® system | |
| Manufactured from steel. Center jaw is only adaptable to the Toolex® ReLock® System. Outside jaws fit most vises via universal bolt hole pattern. Install Hard Jaws to SnapLock® Carrier Jaws... | |
| Outside Jaws manufactured from high quality aluminum material and center jaw from steel Carrier Jaws are to be used in conjunction with AccuSnap® & QuickChange® Master Jaws Outside jaws can... | |
| Use in conjunction with QuickChange™ Master Jaws Can be Modified to fit your individual needs Sold as individual units |