Te-Co, Inc. Datasheets for Machining Clamps
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more
| Product Name | Notes |
|---|---|
| Product Information 1/4-20 Threaded Components Made of Aluminum Ideal for Light Pressure Clamping Actuates with the Press of a Finger Components Can Be Purchased With or Without Purchase of a... | |
| Product Information 1/4-20 Threaded Components Made of Aluminum Ideal for Light Pressure Clamping Non-Marring Rubber Coated Tip Actuates with the Press of a Finger Components Can Be Purchased With or... | |
| Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time,... | |
| Product Information Allows for Flexible Hole Placement Includes 1/4-20 Threaded Knurled Knob Stud to Lock in Place Components Can Be Purchased With or Without the Purchase of a Plate Other... | |
| Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have... | |
| Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height | |
| Product Information Hold round and unusual shaped parts with ease Compact method allows more parts per load at a lower price than vise soft jaw Available with extra material on... | |
| Product Information Included in jig bore kit Material 1018 Steel Black Oxide Finish Case Hardened | |
| Product Information Incredible clamping and hold down power Low profile, compact design High quality stainless steel construction Easy to install Smooth or serrated Available in five sizes *A is body... | |
| Product Information Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per workcube or fixture... | |
| Product Information Machinable steel washers provide more flexibility for holding round or unusual shape parts Parts can be held directly to the fixture plate surface or elevated for through drilling... | |
| Product Information Material 1018 Steel Case Hardened Black Oxide Finish | |
| Product Information Material Forged high tensile carbon steel Black Oxide Finish | |
| Product Information Material: 1018 Steel Black Oxide Finish Case Hardened | |
| Product Information Material: 1018 Steel Case Hardened, Black Oxide Finish See Clamp Rest below to place in center groove Finger grips on both sides | |
| Product Information Material: 1018 Steel Case Hardened Black Oxide Finish Used when a workpiece fixture incorporates Step Blocks into the design Serrated teeth match all TE-CO Step Blocks *Dimensions In... | |
| Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece | |
| Product Information Material: Forged high tensile carbon steel Black Oxide Finish | |
| Product Information Material: Mild Steel for easy modification Black Oxide Finish | |
| Product Information Positive down force Cam action Clamp base should be Installed in a slot to retain location Mounting screws included Available in three sizes Clamps can be used in... | |
| Product Information Tapered nose allows clamping in small areas Case Hardened Black Oxide Finish Material: 1018 Steel *Dimensions in millimeters | |
| 1/4-20 Threaded Component For Holding Parts at an Angle Pivots approximately 45° from horizontal in every direction Collar Easily Rotates and Tightens on Ball at Variable Angles Cylindrical Top Contains... | |
| Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for... | |
| Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary |