CSBG-150P-1 -- CABLE IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/GedneyCable in Rigid/EMT Conduit Sealing BushingCSBG-150P-1
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL
(1) 0.78 INCH/(2) 0.59 INCH/(3) 0.54 INCH/(4) 0.44 INCH WIRE SIZE
UL APPROVAL
2-3/8 INCH DIAMETER
1-1/2 INCH CONDUIT SIZE
CONDUIT INNER DIAMETER 1.61 INCH
CSBG MODEL
O-Z/Gedney
Done
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL
(1) 0.78 INCH/(2) 0.59 INCH/(3) 0.54 INCH/(4) 0.44 INCH WIRE SIZE
UL APPROVAL
2-3/8 INCH DIAMETER
1-1/2 INCH CONDUIT SIZE
CONDUIT INNER DIAMETER 1.61 INCH
CSBG MODEL
Cable in Rigid/EMT Conduit Sealing Bushing
CSBG-150P-1
Cable in Rigid/EMT Conduit Sealing Bushing
CSBG-150P-1
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL
(1) 0.78 INCH/(2) 0.59 INCH/(3) 0.54 INCH/(4) 0.44 INCH WIRE SIZE
UL APPROVAL
2-3/8 INCH DIAMETER
1-1/2 INCH CONDUIT SIZE
CONDUIT INNER DIAMETER 1.61 INCH
CSBG MODEL
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER), HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR) MATERIAL