O-Z/Gedney Explosionproof Flexible Conduit Coupling ECGJH-50-33

Description
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED MALE END TYPE BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED MALE END TYPE BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECGJH-50-33 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECGJH-50-33
Explosionproof Flexible Conduit Coupling ECGJH-50-33
BRONZE BRAID, BRASS TUBE MATERIAL 33 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED MALE END TYPE BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 33 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (2) THREADED MALE END TYPE
  • BRONZE FITTING MATERIAL
  • WITH ARC RESISTANT LINER
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECGJH-50-33
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details