O-Z/Gedney Armored Cable/Flex Conduit Connector AC-38T

Description
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 17/32 TO 39/64 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT AC MODEL
Datasheet
Description
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 17/32 TO 39/64 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - AC-38T - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
AC-38T
Armored Cable/Flex Conduit Connector AC-38T
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 17/32 TO 39/64 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT AC MODEL
  • 45 DEG TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-3/8 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 17/32 TO 39/64 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • AC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AC-38T
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Elbow; Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2535242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details