O-Z/Gedney Rigid/EMT Expansion/Deflection Joint AX-8-75

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX-8 MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX-8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - AX-8-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
AX-8-75
Rigid/EMT Expansion/Deflection Joint AX-8-75
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 10-3/8 INCH RIGID METAL CONDUIT/IMC USED ON 8 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX-8 MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 10-3/8 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 8 INCH MAX. MOVEMENT
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/4 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, WEATHERPROOF
  • APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT
  • AX-8 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AX-8-75
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2687442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details