O-Z/Gedney Rigid/EMT Expansion/Deflection Joint AXB125

Description
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 9-7/8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 4-3/8 INCH DIAMETER COPPER BRAID 1-1/4 INCH TRADE SIZE CORROSION RESISTANT AXB MODEL
Datasheet
Description
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 9-7/8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 4-3/8 INCH DIAMETER COPPER BRAID 1-1/4 INCH TRADE SIZE CORROSION RESISTANT AXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - AXB125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
AXB125
Rigid/EMT Expansion/Deflection Joint AXB125
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 9-7/8 INCH IMC/RIGID CONDUIT USED ON 4 INCH MAX. MOVEMENT UL APPROVAL 4-3/8 INCH DIAMETER COPPER BRAID 1-1/4 INCH TRADE SIZE CORROSION RESISTANT AXB MODEL
  • DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL
  • 9-7/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH MAX. MOVEMENT
  • UL APPROVAL
  • 4-3/8 INCH DIAMETER
  • COPPER BRAID
  • 1-1/4 INCH TRADE SIZE
  • CORROSION RESISTANT
  • AXB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AXB125
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details