O-Z/Gedney Grounding Bushing ABLG-4122

Description
COPPER FREE ALUMINUM MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW ABLG MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW ABLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - ABLG-4122 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
ABLG-4122
Grounding Bushing ABLG-4122
COPPER FREE ALUMINUM MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW ABLG MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 1-1/8 INCH
  • THREADED RIGID CONDUIT/IMC USED ON
  • 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, UL 514B, CSA 22.2 APPROVAL
  • 5 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY IN, TIN PLATED COPPER SADDLE LUG TYPE
  • COPPER PLUS[T] BRAND
  • INSTALLATION SET SCREW
  • ABLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ABLG-4122
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details