CSME-800P -- CONDUIT IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/GedneyConduit in Rigid/EMT Conduit Sealing BushingCSME-800P
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
5/5.25/5.5/5.563/6/6
.625 INCH OUTER CONDUIT DIAMETER
4.8/5 INCH (CAST IRON PIPE) PIPE SIZE
4-1/2 INCH / 5 INCH / 6 INCH CONDUIT SIZE
8 INCH CORE DRILLED HOLE
CSM MODEL
O-Z/Gedney
Done
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
5/5.25/5.5/5.563/6/6
.625 INCH OUTER CONDUIT DIAMETER
4.8/5 INCH (CAST IRON PIPE) PIPE SIZE
4-1/2 INCH / 5 INCH / 6 INCH CONDUIT SIZE
8 INCH CORE DRILLED HOLE
CSM MODEL
Conduit in Rigid/EMT Conduit Sealing Bushing
CSME-800P
Conduit in Rigid/EMT Conduit Sealing Bushing
CSME-800P
PVC COATED STEEL PRESSURE DISC MATERIAL
5/5.25/5.5/5.563/6/6
.625 INCH OUTER CONDUIT DIAMETER
4.8/5 INCH (CAST IRON PIPE) PIPE SIZE
4-1/2 INCH / 5 INCH / 6 INCH CONDUIT SIZE
8 INCH CORE DRILLED HOLE
CSM MODEL
PVC COATED STEEL PRESSURE DISC MATERIAL
5/5.25/5.5/5.563/6/6.625 INCH OUTER CONDUIT DIAMETER