O-Z/Gedney Armored Cable/Flex Conduit Connector AC-125T

Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-3/4 TO 1-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-3/4 TO 1-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - AC-125T - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
AC-125T
Armored Cable/Flex Conduit Connector AC-125T
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-3/4 TO 1-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 1-3/4 TO 1-1/2 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
  • AC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AC-125T
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Elbow; Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details