O-Z/Gedney Explosionproof Flexible Conduit Coupling ECGJH-100-10

Description
BRONZE BRAID, BRASS TUBE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (2) THREADED NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (2) THREADED NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECGJH-100-10 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECGJH-100-10
Explosionproof Flexible Conduit Coupling ECGJH-100-10
BRONZE BRAID, BRASS TUBE MATERIAL 10 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE (2) THREADED NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 10 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUPS IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • (2) THREADED NIPPLE END TYPE
  • BRONZE END, STEEL NIPPLE FITTING MATERIAL
  • INCLUDES INSULATING LINER
  • MAXIMUM TEMPERATURE RATING 300 DEG F
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECGJH-100-10
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2650004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details