O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSME-400P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5/2.625 INCH (CAST IRON PIPE), 2.375/2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE 4 INCH CORE DRILLED HOLE CSM MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5/2.625 INCH (CAST IRON PIPE), 2.375/2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE 4 INCH CORE DRILLED HOLE CSM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSME-400P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSME-400P
Conduit in Rigid/EMT Conduit Sealing Bushing CSME-400P
PVC COATED STEEL PRESSURE DISC MATERIAL 2.375 INCH OUTER CONDUIT DIAMETER 2.5/2.625 INCH (CAST IRON PIPE), 2.375/2.625 INCH (COPPER TUBE) PIPE SIZE 2 INCH CONDUIT SIZE 4 INCH CORE DRILLED HOLE CSM MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 2.375 INCH OUTER CONDUIT DIAMETER
  • 2.5/2.625 INCH (CAST IRON PIPE), 2.375/2.625 INCH (COPPER TUBE) PIPE SIZE
  • 2 INCH CONDUIT SIZE
  • 4 INCH CORE DRILLED HOLE
  • CSM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSME-400P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details