O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSMI-300P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER 1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE 1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE 3 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER 1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE 1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE 3 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSMI-300P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSMI-300P
Conduit in Rigid/EMT Conduit Sealing Bushing CSMI-300P
PVC COATED STEEL PRESSURE DISC MATERIAL 1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER 1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE 1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE 3 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 1.66 INCH, 1.9 INCH OUTER CONDUIT DIAMETER
  • 1.375 INCH, 1.625 INCH, 1.875 INCH (COPPER TUBE) PIPE SIZE
  • 1-1/4 INCH, 1-1/2 INCH CONDUIT SIZE
  • 3 INCH CORE DRILLED HOLE
  • USED ON PIPE, CONDUIT OR TUBING
  • CSMI MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSMI-300P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details