MALE THREADED TYPE
ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL
6-7/8 INCH DIA X 3-3/8 INCH L SIZE
RIGID CONDUIT/IMC USED ON
UL 514B, CSA C22.2 APPROVAL
5 INCH TRADE SIZE
DUSTTIGHT, RAINTIGHT, WATERTIGHT
APPLICABLE STANDARD W-F-408E
CHM MODEL
O-Z/Gedney
Done
Datasheet
Description
MALE THREADED TYPE
ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL
6-7/8 INCH DIA X 3-3/8 INCH L SIZE
RIGID CONDUIT/IMC USED ON
UL 514B, CSA C22.2 APPROVAL
5 INCH TRADE SIZE
DUSTTIGHT, RAINTIGHT, WATERTIGHT
APPLICABLE STANDARD W-F-408E
CHM MODEL
MALE THREADED TYPE
ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL
6-7/8 INCH DIA X 3-3/8 INCH L SIZE
RIGID CONDUIT/IMC USED ON
UL 514B, CSA C22.2 APPROVAL
5 INCH TRADE SIZE
DUSTTIGHT, RAINTIGHT, WATERTIGHT
APPLICABLE STANDARD W-F-408E
CHM MODEL
MALE THREADED TYPE
ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL