O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSML-250P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 1.315 INCH OUTER CONDUIT DIAMETER 1.125 INCH (COPPER TUBE) PIPE SIZE 1 INCH CONDUIT SIZE 2-1/2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSML MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 1.315 INCH OUTER CONDUIT DIAMETER 1.125 INCH (COPPER TUBE) PIPE SIZE 1 INCH CONDUIT SIZE 2-1/2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSML-250P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-250P
Conduit in Rigid/EMT Conduit Sealing Bushing CSML-250P
PVC COATED STEEL PRESSURE DISC MATERIAL 1.315 INCH OUTER CONDUIT DIAMETER 1.125 INCH (COPPER TUBE) PIPE SIZE 1 INCH CONDUIT SIZE 2-1/2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSML MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 1.315 INCH OUTER CONDUIT DIAMETER
  • 1.125 INCH (COPPER TUBE) PIPE SIZE
  • 1 INCH CONDUIT SIZE
  • 2-1/2 INCH CORE DRILLED HOLE
  • USED ON PIPE, CONDUIT OR TUBING
  • CSML MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSML-250P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details