O-Z/Gedney Rigid/EMT Conduit Hub CH-500

Description
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E INSTALLATION TAPERED FEMALE THREADED CH MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E INSTALLATION TAPERED FEMALE THREADED CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CH-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CH-500
Rigid/EMT Conduit Hub CH-500
ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 6-7/8 INCH DIA SIZE IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH TRADE SIZE WATER TIGHT APPLICABLE STANDARD W-F-408E INSTALLATION TAPERED FEMALE THREADED CH MODEL
  • ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL
  • 6-7/8 INCH DIA SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5 INCH TRADE SIZE
  • WATER TIGHT
  • APPLICABLE STANDARD W-F-408E
  • INSTALLATION TAPERED FEMALE THREADED
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CH-500
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details