O-Z/Gedney Rigid/EMT Conduit Hub CHM-100

Description
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 2 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT APPLICABLE STANDARD W-F-408E CHM MODEL
Datasheet
Description
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 2 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT APPLICABLE STANDARD W-F-408E CHM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CHM-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CHM-100
Rigid/EMT Conduit Hub CHM-100
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL 2 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT APPLICABLE STANDARD W-F-408E CHM MODEL
  • MALE THREADED TYPE
  • ZINC PLATED MALLEABLE IRON BODY, STEEL LOCKNUT, NEOPRENE O-RING MATERIAL
  • 2 INCH DIA X 1-3/4 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • APPLICABLE STANDARD W-F-408E
  • CHM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CHM-100
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details