O-Z/Gedney Rigid/EMT Expansion/Deflection Joint AX-500

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 9-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 9-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - AX-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
AX-500
Rigid/EMT Expansion/Deflection Joint AX-500
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 9-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 4 INCH MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT, WEATHERPROOF APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT AX MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 9-1/2 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 4 INCH MAX. MOVEMENT
  • UL 514B, CSA C22.2 APPROVAL
  • 8 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • CONCRETE-TIGHT, WEATHERPROOF
  • APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN OF RIGID METAL CONDUIT
  • AX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AX-500
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details