O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBE-200P-0

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBE MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBE-200P-0 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBE-200P-0
Cable in Rigid/EMT Conduit Sealing Bushing CSBE-200P-0
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 2-13/14 INCH DIAMETER 2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.067 INCH CSBE MODEL
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL
  • UL APPROVAL
  • 2-13/14 INCH DIAMETER
  • 2 INCH CONDUIT SIZE
  • CONDUIT INNER DIAMETER 2.067 INCH
  • CSBE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBE-200P-0
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details