O-Z/Gedney Rigid/EMT Conduit Bushing BBL-75

Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3/4 INCH LOCKNUT THREAD LENGTH 3/8 INCH INCLUDES LOCKNUT BBL MODEL
Datasheet
Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3/4 INCH LOCKNUT THREAD LENGTH 3/8 INCH INCLUDES LOCKNUT BBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBL-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
BBL-75
Rigid/EMT Conduit Bushing BBL-75
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3/4 INCH LOCKNUT THREAD LENGTH 3/8 INCH INCLUDES LOCKNUT BBL MODEL
  • THREADED MALE TYPE
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 1-3/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 3/4 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • BUSHING HOLE DIAMETER 3/4 INCH
  • LOCKNUT THREAD LENGTH 3/8 INCH
  • INCLUDES LOCKNUT
  • BBL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BBL-75
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details