O-Z/Gedney Explosionproof Flexible Conduit Coupling ECGJH-400-21

Description
STAINLESS STEEL MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL ECGJH MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECGJH-400-21 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECGJH-400-21
Explosionproof Flexible Conduit Coupling ECGJH-400-21
STAINLESS STEEL MATERIAL 21 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL ECGJH MODEL
  • STAINLESS STEEL MATERIAL
  • 21 INCH
  • CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 4 INCH TRADE SIZE
  • (2) FEMALE NIPPLE END TYPE
  • STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECGJH-400-21
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details