O-Z/Gedney Rigid/EMT Conduit Hub CHM-300

Description
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 4-5/8 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT APPLICABLE STANDARD W-F-408E CHM MODEL
Datasheet
Description
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 4-5/8 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT APPLICABLE STANDARD W-F-408E CHM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CHM-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CHM-300
Rigid/EMT Conduit Hub CHM-300
MALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL 4-5/8 INCH DIA X 2-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE DUSTTIGHT, RAINTIGHT, WATERTIGHT APPLICABLE STANDARD W-F-408E CHM MODEL
  • MALE THREADED TYPE
  • ZINC PLATED MALLEABLE IRON BODY, LOCKNUT, NEOPRENE O-RING MATERIAL
  • 4-5/8 INCH DIA X 2-3/4 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • APPLICABLE STANDARD W-F-408E
  • CHM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CHM-300
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details