O-Z/Gedney Armored Cable/Flex Conduit Connector AC-50T

Description
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 15/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT AC MODEL
Datasheet
Description
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 15/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - AC-50T - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
AC-50T
Armored Cable/Flex Conduit Connector AC-50T
45 DEG TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-15/16 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 25/32 TO 15/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT AC MODEL
  • 45 DEG TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-15/16 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • 25/32 TO 15/16 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • AC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AC-50T
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Elbow; Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details