O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBI-500P-0

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 5.047 INCH CSBI MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 5.047 INCH CSBI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBI-500P-0 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBI-500P-0
Cable in Rigid/EMT Conduit Sealing Bushing CSBI-500P-0
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL UL APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 5.047 INCH CSBI MODEL
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL
  • UL APPROVAL
  • 6-1/4 INCH DIAMETER
  • 5 INCH CONDUIT SIZE
  • CONDUIT INNER DIAMETER 5.047 INCH
  • CSBI MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBI-500P-0
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details