O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBE-250P-1

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.469 INCH CSBE MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.469 INCH CSBE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBE-250P-1 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBE-250P-1
Cable in Rigid/EMT Conduit Sealing Bushing CSBE-250P-1
SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE UL APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE CONDUIT INNER DIAMETER 2.469 INCH CSBE MODEL
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE (SEALING RING), STAINLESS STEEL (SOCKET HEAD CAP SCREW/WASHER) MATERIAL
  • (1) 1.32 INCH/(2) 0.96 INCH/(3) 0.89 INCH/(4) 0.78 INCH WIRE SIZE
  • UL APPROVAL
  • 3-3/8 INCH DIAMETER
  • 2-1/2 INCH CONDUIT SIZE
  • CONDUIT INNER DIAMETER 2.469 INCH
  • CSBE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBE-250P-1
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details