O-Z/Gedney Rigid/EMT Conduit Hub CH-200

Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 3-1/8 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
Datasheet
Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 3-1/8 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CH-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CH-200
Rigid/EMT Conduit Hub CH-200
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 3-1/8 INCH DIA X 1-3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
  • TAPERED FEMALE THREADED TYPE
  • ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL
  • 3-1/8 INCH DIA X 1-3/4 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • WATERTIGHT
  • APPLICABLE STANDARD W-F-408E
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CH-200
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details