O-Z/Gedney Armored Cable/Flex Conduit Connector AC-250

Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 3-1/2 TO 3-3/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 3-1/2 TO 3-3/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - AC-250 - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
AC-250
Armored Cable/Flex Conduit Connector AC-250
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 3-1/2 TO 3-3/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1 AC MODEL
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • 3-1/2 TO 3-3/16 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
  • AC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AC-250
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Elbow; Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details