O-Z/Gedney Conduit Body Cover BC350G

Description
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
Datasheet
Description
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BC350G - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
BC350G
Conduit Body Cover BC350G
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
  • SCREW TYPE
  • HOT DIP GALVANIZED GRAY IRON MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 3-1/2 TO 4 INCH TRADE SIZE
  • SPEC 5[TM] BRAND
  • APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT
  • BC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BC350G
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details