O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBG-350P-0

Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CSBG MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CSBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBG-350P-0 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBG-350P-0
Cable in Rigid/EMT Conduit Sealing Bushing CSBG-350P-0
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CSBG MODEL
  • SLOTTED PVC COATED STEEL DISC
  • NEOPRENE SEALING RING
  • STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON LOCKING COLLAR MATERIAL
  • (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE
  • UL APPROVAL
  • 4-9/16 INCH DIAMETER
  • 3-1/2 INCH CONDUIT SIZE
  • CSBG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBG-350P-0
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details