O-Z/Gedney Rigid/EMT Conduit Bushing B-100

Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN B MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - B-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
B-100
Rigid/EMT Conduit Bushing B-100
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN B MODEL
  • THREADED FEMALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-5/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION PROTECT INSULATED CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number B-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details