O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBI-300P-0

Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 1.89 INCH/(2) 1.2 INCH/(3) 1.13 INCH/(4) 0.96 INCH WIRE SIZE UL APPROVAL 4-1/8 INCH DIAMETER 3 INCH CONDUIT SIZE CSBI MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 1.89 INCH/(2) 1.2 INCH/(3) 1.13 INCH/(4) 0.96 INCH WIRE SIZE UL APPROVAL 4-1/8 INCH DIAMETER 3 INCH CONDUIT SIZE CSBI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBI-300P-0 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBI-300P-0
Cable in Rigid/EMT Conduit Sealing Bushing CSBI-300P-0
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 1.89 INCH/(2) 1.2 INCH/(3) 1.13 INCH/(4) 0.96 INCH WIRE SIZE UL APPROVAL 4-1/8 INCH DIAMETER 3 INCH CONDUIT SIZE CSBI MODEL
  • SLOTTED PVC COATED STEEL DISC
  • NEOPRENE SEALING RING
  • STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL
  • (1) 1.89 INCH/(2) 1.2 INCH/(3) 1.13 INCH/(4) 0.96 INCH WIRE SIZE
  • UL APPROVAL
  • 4-1/8 INCH DIAMETER
  • 3 INCH CONDUIT SIZE
  • CSBI MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBI-300P-0
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details