O-Z/Gedney Explosionproof Flexible Conduit Coupling ECGJH5036SS

Description
STAINLESS STEEL MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECGJH MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECGJH5036SS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECGJH5036SS
Explosionproof Flexible Conduit Coupling ECGJH5036SS
STAINLESS STEEL MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE BRONZE END, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECGJH MODEL
  • STAINLESS STEEL MATERIAL
  • 36 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (2) FEMALE NIPPLE END TYPE
  • BRONZE END, STEEL NIPPLE FITTING MATERIAL
  • APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECGJH5036SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details