HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL
AX SERIES EXPANSION FITTING USED ON
14 INCH STRAP LENGTH
UL 467, CSA C22.2 APPROVAL
BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION
1 TO 1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
BJ MODEL
O-Z/Gedney
Done
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL
AX SERIES EXPANSION FITTING USED ON
14 INCH STRAP LENGTH
UL 467, CSA C22.2 APPROVAL
BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION
1 TO 1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
BJ MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL
AX SERIES EXPANSION FITTING USED ON
14 INCH STRAP LENGTH
UL 467, CSA C22.2 APPROVAL
BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION
1 TO 1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
BJ MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL
AX SERIES EXPANSION FITTING USED ON
14 INCH STRAP LENGTH
UL 467, CSA C22.2 APPROVAL
BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION
1 TO 1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1