O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBE-500P-1

Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 3.5 INCH, (2) 2 INCH, (3) 1.88 INCH, (4) 1.63 INCH WIRE SIZE UL APPROVAL 5 INCH CONDUIT SIZE OPERATING TEMPERATURE RATING -40 TO 93 DEG C APPLICATION IMC/EMT, RIGID METAL CONDUIT
Datasheet
Description
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 3.5 INCH, (2) 2 INCH, (3) 1.88 INCH, (4) 1.63 INCH WIRE SIZE UL APPROVAL 5 INCH CONDUIT SIZE OPERATING TEMPERATURE RATING -40 TO 93 DEG C APPLICATION IMC/EMT, RIGID METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBE-500P-1 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBE-500P-1
Cable in Rigid/EMT Conduit Sealing Bushing CSBE-500P-1
SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL (1) 3.5 INCH, (2) 2 INCH, (3) 1.88 INCH, (4) 1.63 INCH WIRE SIZE UL APPROVAL 5 INCH CONDUIT SIZE OPERATING TEMPERATURE RATING -40 TO 93 DEG C APPLICATION IMC/EMT, RIGID METAL CONDUIT
  • SLOTTED PVC COATED STEEL (DISC), NEOPRENE SEALING (RING), STAINLESS STEEL (SOCKET HEAD CAP SCREWS AND WASHERS) MATERIAL
  • (1) 3.5 INCH, (2) 2 INCH, (3) 1.88 INCH, (4) 1.63 INCH WIRE SIZE
  • UL APPROVAL
  • 5 INCH CONDUIT SIZE
  • OPERATING TEMPERATURE RATING -40 TO 93 DEG C
  • APPLICATION IMC/EMT, RIGID METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBE-500P-1
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details