O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing CSBE-350P-1

Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CSBE MODEL
Datasheet
Description
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CSBE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - CSBE-350P-1 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
CSBE-350P-1
Cable in Rigid/EMT Conduit Sealing Bushing CSBE-350P-1
SLOTTED PVC COATED STEEL DISC NEOPRENE SEALING RING STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE UL APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE CSBE MODEL
  • SLOTTED PVC COATED STEEL DISC
  • NEOPRENE SEALING RING
  • STAINLESS STEEL SOCKET HEAD CAP SCREW, WASHER MATERIAL
  • (1) 2.13 INCH/(2/3) 1.32 INCH/(4) 1.13 INCH WIRE SIZE
  • UL APPROVAL
  • 4-9/16 INCH DIAMETER
  • 3-1/2 INCH CONDUIT SIZE
  • CSBE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSBE-350P-1
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details