O-Z/Gedney Armored Cable/Flex Conduit Connector C-15L

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 3/8 TO 5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 3/8 TO 5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - C-15L - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
C-15L
Armored Cable/Flex Conduit Connector C-15L
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 3/8 TO 5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • (2) SCREW INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 3/8 TO 5/8 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number C-15L
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details