O-Z/Gedney Conduit in Rigid/EMT Conduit Sealing Bushing CSMI-500P

Description
PVC COATED STEEL PRESSURE DISC MATERIAL 2.875 INCH, 3 INCH, 3.5 INCH OUTER CONDUIT DIAMETER 2.75 INCH (CAST IRON PIPE) PIPE SIZE 2-1/2 INCH, 3 INCH CONDUIT SIZE 5 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
Datasheet
Description
PVC COATED STEEL PRESSURE DISC MATERIAL 2.875 INCH, 3 INCH, 3.5 INCH OUTER CONDUIT DIAMETER 2.75 INCH (CAST IRON PIPE) PIPE SIZE 2-1/2 INCH, 3 INCH CONDUIT SIZE 5 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit in Rigid/EMT Conduit Sealing Bushing - CSMI-500P - O-Z/Gedney
St. Louis, MO, USA
Conduit in Rigid/EMT Conduit Sealing Bushing
CSMI-500P
Conduit in Rigid/EMT Conduit Sealing Bushing CSMI-500P
PVC COATED STEEL PRESSURE DISC MATERIAL 2.875 INCH, 3 INCH, 3.5 INCH OUTER CONDUIT DIAMETER 2.75 INCH (CAST IRON PIPE) PIPE SIZE 2-1/2 INCH, 3 INCH CONDUIT SIZE 5 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
  • PVC COATED STEEL PRESSURE DISC MATERIAL
  • 2.875 INCH, 3 INCH, 3.5 INCH OUTER CONDUIT DIAMETER
  • 2.75 INCH (CAST IRON PIPE) PIPE SIZE
  • 2-1/2 INCH, 3 INCH CONDUIT SIZE
  • 5 INCH CORE DRILLED HOLE
  • USED ON PIPE, CONDUIT OR TUBING
  • CSMI MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CSMI-500P
Product Name Conduit in Rigid/EMT Conduit Sealing Bushing
Fitting Type Conduit in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details