O-Z/Gedney Conduit Body Cover BC100G

Description
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
Datasheet
Description
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BC100G - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
BC100G
Conduit Body Cover BC100G
SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
  • SCREW TYPE
  • HOT DIP GALVANIZED GRAY IRON MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • SPEC 5[TM] BRAND
  • APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT
  • BC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BC100G
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details