O-Z/Gedney Rigid/EMT Conduit Bushing BBL-350

Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
Datasheet
Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBL-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
BBL-350
Rigid/EMT Conduit Bushing BBL-350
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INCLUDES LOCKNUT INSTALLATION THREADED MALE BBL MODEL
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-5/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 3-1/2 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INCLUDES LOCKNUT
  • INSTALLATION THREADED MALE
  • BBL MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BBL-350
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details