O-Z/Gedney Rigid/EMT Expansion/Deflection Joint DX-300

Description
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 8-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC DX MODEL
Datasheet
Description
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 8-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC DX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - DX-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
DX-300
Rigid/EMT Expansion/Deflection Joint DX-300
BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 8-1/2 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC DX MODEL
  • BRONZE END COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL
  • 8-1/2 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 3/4 INCH, 30 DEG MAX. MOVEMENT
  • UL 514B, CSA C22.2 APPROVAL
  • 5 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4
  • APPLICATION ALLOW FOR A DEFLECTION OF 30 DEG FROM NORMAL ALIGNMENT IN ANY DIRECTION, DESIGNED TO WITHSTAND OCCASIONAL VIBRATION TRANSMITTED TO CONDUIT BY ROTATING EQUIPMENT OR VEHICULAR TRAFFIC
  • DX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number DX-300
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details