O-Z/Gedney Rigid/EMT Conduit Bushing BB-400

Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3-7/8 INCH THREAD LENGTH 5/8 INCH APPLICATION USED TO INSULATE CABLES PASSING THROUGH METAL BOX OR TROUGH BB MODEL
Datasheet
Description
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3-7/8 INCH THREAD LENGTH 5/8 INCH APPLICATION USED TO INSULATE CABLES PASSING THROUGH METAL BOX OR TROUGH BB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BB-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
BB-400
Rigid/EMT Conduit Bushing BB-400
THREADED MALE TYPE THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3-7/8 INCH THREAD LENGTH 5/8 INCH APPLICATION USED TO INSULATE CABLES PASSING THROUGH METAL BOX OR TROUGH BB MODEL
  • THREADED MALE TYPE
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 5-1/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 4 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • BUSHING HOLE DIAMETER 3-7/8 INCH
  • THREAD LENGTH 5/8 INCH
  • APPLICATION USED TO INSULATE CABLES PASSING THROUGH METAL BOX OR TROUGH
  • BB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BB-400
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details