O-Z/Gedney Rigid/EMT Conduit Hub CH-50

Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-1/4 INCH DIA X 1-1/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
Datasheet
Description
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-1/4 INCH DIA X 1-1/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - CH-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Hub
CH-50
Rigid/EMT Conduit Hub CH-50
TAPERED FEMALE THREADED TYPE ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL 1-1/4 INCH DIA X 1-1/8 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE WATERTIGHT APPLICABLE STANDARD W-F-408E CH MODEL
  • TAPERED FEMALE THREADED TYPE
  • ZINC PLATED MALLEABLE IRON BODY, NEOPRENE O-RING MATERIAL
  • 1-1/4 INCH DIA X 1-1/8 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • WATERTIGHT
  • APPLICABLE STANDARD W-F-408E
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CH-50
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details