O-Z/Gedney Rigid/EMT Conduit Bushing ABB-400

Description
THREADED MALE/THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3-7/8 INCH LOCKNUT THREAD LENGTH 5/8 INCH APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E APPLICATION INSULATING CABLES PASSING THROUGH METAL BOX OR TROUGH ABB MODEL
Datasheet
Description
THREADED MALE/THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3-7/8 INCH LOCKNUT THREAD LENGTH 5/8 INCH APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E APPLICATION INSULATING CABLES PASSING THROUGH METAL BOX OR TROUGH ABB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - ABB-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
ABB-400
Rigid/EMT Conduit Bushing ABB-400
THREADED MALE/THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE BUSHING HOLE DIAMETER 3-7/8 INCH LOCKNUT THREAD LENGTH 5/8 INCH APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E APPLICATION INSULATING CABLES PASSING THROUGH METAL BOX OR TROUGH ABB MODEL
  • THREADED MALE/THREADED FEMALE TYPE
  • THERMOSET PHENOLIC MATERIAL
  • 1-3/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514, CSA C22.2 APPROVAL
  • 5-1/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 4 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • BUSHING HOLE DIAMETER 3-7/8 INCH
  • LOCKNUT THREAD LENGTH 5/8 INCH
  • APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E
  • APPLICATION INSULATING CABLES PASSING THROUGH METAL BOX OR TROUGH
  • ABB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ABB-400
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details