O-Z/Gedney Conduit Body Cover BS250S

Description
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-S MODEL
Datasheet
Description
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BS250S - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
BS250S
Conduit Body Cover BS250S
SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-S MODEL
  • SCREW TYPE
  • PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 2-1/2 TO 3 INCH TRADE SIZE
  • SPEC 5[TM] BRAND
  • APPLICATION COVERS CONDUIT BODY OPENING
  • TOP DESIGN DOME
  • BS-S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number BS250S
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details