O-Z/Gedney Rigid/EMT Expansion/Deflection Joint AXB8200

Description
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 14-1/8 INCH IMC/RIGID CONDUIT USED ON 8 INCH MAX. MOVEMENT UL APPROVAL 5 INCH DIAMETER COPPER BRAID 2 INCH TRADE SIZE CORROSION RESISTANT AXB-8 MODEL
Datasheet
Description
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 14-1/8 INCH IMC/RIGID CONDUIT USED ON 8 INCH MAX. MOVEMENT UL APPROVAL 5 INCH DIAMETER COPPER BRAID 2 INCH TRADE SIZE CORROSION RESISTANT AXB-8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - AXB8200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Expansion/Deflection Joint
AXB8200
Rigid/EMT Expansion/Deflection Joint AXB8200
DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL 14-1/8 INCH IMC/RIGID CONDUIT USED ON 8 INCH MAX. MOVEMENT UL APPROVAL 5 INCH DIAMETER COPPER BRAID 2 INCH TRADE SIZE CORROSION RESISTANT AXB-8 MODEL
  • DUCTILE IRON BODY, TINNED COPPER BONDING JUMPER, NEOPRENE GROMMET MATERIAL
  • 14-1/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • 8 INCH MAX. MOVEMENT
  • UL APPROVAL
  • 5 INCH DIAMETER
  • COPPER BRAID
  • 2 INCH TRADE SIZE
  • CORROSION RESISTANT
  • AXB-8 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AXB8200
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling; Rigid/EMT Expansion/Deflection Joint
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details