CSML-200P -- CONDUIT IN RIGID/EMT CONDUIT SEALING BUSHING
O-Z/Gedney
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-200P
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
Description
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
Datasheet
Suppliers
Conduit in Rigid/EMT Conduit Sealing Bushing
CSML-200P
PVC COATED STEEL PRESSURE DISC MATERIAL
0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
2 INCH CORE DRILLED HOLE
USED ON PIPE, CONDUIT OR TUBING
CSML MODEL
- PVC COATED STEEL PRESSURE DISC MATERIAL
- 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER
- 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE
- 3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE
- 2 INCH CORE DRILLED HOLE
- USED ON PIPE, CONDUIT OR TUBING
- CSML MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CSML-200P |
|
Product Name
|
Conduit in Rigid/EMT Conduit Sealing Bushing |
|
Fitting Type
|
Conduit in Rigid/EMT Conduit Sealing Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed fitting
Size
1.26 inch (32 mm)
Material
Nickel plated brass
View Details