O-Z/Gedney Rigid/EMT Conduit Elbow Joint CE-0100

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/4 INCH L X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE CE MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/4 INCH L X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CE-0100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
CE-0100
Rigid/EMT Conduit Elbow Joint CE-0100
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/4 INCH L X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE CE MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3-1/4 INCH L X 3-1/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B APPROVAL
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number CE-0100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details